Manufacturer: Texas Instruments
Win Source Part Number: 798700-UCC28061EVM
Series: Natural Interleaving
Main Purpose: Power Management, Power Factor Correction
Supplied Contents: Board(s)
Primary Attributes: 300W, 390V, 770mA Output, 85~265VAC Input
Embedded: No
Utilized IC / Part: UCC28061
Secondary Attributes: Transition Mode
Family Name: UCC28061
Categories: Development Boards, Kits, Programmers
Introduction Date: June 01, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
EVALUATION MODULE FOR UCC28061 Power Management Power Factor Correction No UCC28061 300W 390V & 770mA Out 85~265VAC In
UCC28061 Power Factor Correction Power Management Evaluation Board
Power Management IC Development Tools UCC28061EVM
EVAL MODULE FOR UCC28061
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 798700-UCC28061EVM | UCC28061EVM | 296-UCC28061EVM-ND | UCC28061EVM | UCC28061EVM |
| Product Name | Evaluation and Demonstration Boards and Kits - UCC28061EVM | EVALUATION MODULE FOR UCC28061 Power Management Power Factor Correction No UCC28061 300W 390V & 770mA Out 85~265VAC In | Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |