Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28061DR

Description
PFC IC Discontinuous (Transition) 500kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Discontinuous (Transition) 500kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-23558-1-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-23558-1-ND
PFC (Power Factor Correction) 296-23558-1-ND
PFC IC Discontinuous (Transition) 500kHz 16-SOIC

PFC IC Discontinuous (Transition) 500kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 296-23558-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-23558-2-ND
PFC (Power Factor Correction) 296-23558-2-ND
PFC IC Discontinuous (Transition) 500kHz 16-SOIC

PFC IC Discontinuous (Transition) 500kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 296-23558-6-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-23558-6-ND
PFC (Power Factor Correction) 296-23558-6-ND
PFC IC Discontinuous (Transition) 500kHz 16-SOIC

PFC IC Discontinuous (Transition) 500kHz 16-SOIC

Buy Now Datasheet
PMIC - PMIC - PFC (Power Factor Correction) - UCC28061DR - 035772-UCC28061DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28061DR
035772-UCC28061DR
PMIC - PMIC - PFC (Power Factor Correction) - UCC28061DR 035772-UCC28061DR
Manufacturer: Texas Instruments Win Source Part Number: 035772-UCC28061DR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 500kHz Family Name: UCC28061 Mode: Discontinuous (Transition) Current - Startup: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 14 V to 21 V Alternative Parts (Cross-Reference): ML4800IS_Q; ML4824CS1_Q; NCP1650D; ML4824CS2X_Q; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: Germany, Japan, Mexico, Taiwan, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035772-UCC28061DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 500kHz
Family Name: UCC28061
Mode: Discontinuous (Transition)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 14 V to 21 V
Alternative Parts (Cross-Reference): ML4800IS_Q; ML4824CS1_Q; NCP1650D; ML4824CS2X_Q;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Germany, Japan, Mexico, Taiwan, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28061DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28061DR
PFC (Power Factor Correction) UCC28061DR
PFC IC Discontinuous (Transition) 500kHz 16-SOIC

PFC IC Discontinuous (Transition) 500kHz 16-SOIC

Buy Now
PMIC - PFC (Power Factor Correction) - UCC28061DR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC28061DR
PMIC - PFC (Power Factor Correction) UCC28061DR
IC PFC CTRL TRANS 500KHZ 16SOIC

IC PFC CTRL TRANS 500KHZ 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28061DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28061DR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28061DR
IC PFC CTRL TRANS 500KHZ 16SOIC

IC PFC CTRL TRANS 500KHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-23558-1-ND 035772-UCC28061DR UCC28061DR UCC28061DR UCC28061DR
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28061DR PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products