ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal reference trimmed at 3V. They also have other advantages such as wider Vcc operating range, improved internal oscillator and additional direct bulk capacitor over-voltage protection.
Summary of Features:
- Ease of Use with Few External Components
- Supports Wide Range
- Average Current Control
- External Current and Voltage Loop Compensation for Greater User Flexibility
- Programmable Operating/Switching Frequency (50kHz - 250kHz)
- Max Duty Cycle of 95% (at 25°C) at 125kHz
- Trimmed Internal Reference Voltage (3V+2% at 25°C)
- VCC Under-Voltage Lockout
- Cycle by Cycle Peak Current Limiting
- Output Over-Voltage Protection
- Open Loop Detection
- Enhanced Dynamic Response
- Short Startup(SoftStart) duration
- Fulfills Class D Requirements of IEC 1000-3-2
- Soft Overcurrent Protection
Target Applications:
- PC silverbox, Server PSU and industrial SMPS
A range of PFC (Power Factor Correction) controllers from Infineon and International Rectifier utilising continuous conduction mode operation
Maximum Switching Frequency = 65 kHz
Start-up Supply Current = 1100µA
Maximum Source Current = 38µA
Maximum Sink Current = 41µA
Maximum Supply Current = 13 mA
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.65mm
Height = 1.65mm
Delivery on production packaging - Reel. This product is non-returnable.
A range of PFC (Power Factor Correction) controllers from Infineon and International Rectifier utilising continuous conduction mode operation
Maximum Switching Frequency = 65 kHz
Start-up Supply Current = 1100µA
Maximum Source Current = 38µA
Maximum Sink Current = 41µA
Maximum Supply Current = 13 mA
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.65mm
Height = 1.65mm
Power Factor Correction - PFC STAND ALONE PFC CCM W/BROWN OUT
Infineon Technologies AG | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
Product Number | ICE2PCS02G | 7532958P | ICE2PCS02G |
Product Name | AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs | Power Factor Correction - PFC |