Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28051D

Description
PFC IC Discontinuous (Transition) 200kHz 8-SOIC
Request a Quote Datasheet
Description
PFC IC Discontinuous (Transition) 200kHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-15243-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-15243-5-ND
PFC (Power Factor Correction) 296-15243-5-ND
PFC IC Discontinuous (Transition) 200kHz 8-SOIC

PFC IC Discontinuous (Transition) 200kHz 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28051D
056123-UCC28051D
PMIC - PMIC - PFC (Power Factor Correction) - UCC28051D 056123-UCC28051D
Manufacturer: Texas Instruments Win Source Part Number: 056123-UCC28051D Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 200kHz Mode: Discontinuous (Transition) Current - Startup: 75μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 12 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056123-UCC28051D
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Discontinuous (Transition)
Current - Startup: 75μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28051D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28051D
PFC (Power Factor Correction) UCC28051D
PFC IC Discontinuous (Transition) 200kHz 8-SOIC

PFC IC Discontinuous (Transition) 200kHz 8-SOIC

Buy Now
Ic, Trans-Mode Pfc Ctlr 8-Soic; Uvlo Texas Instruments - 27AJ0957 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Trans-Mode Pfc Ctlr 8-Soic; Uvlo Texas Instruments
27AJ0957
Ic, Trans-Mode Pfc Ctlr 8-Soic; Uvlo Texas Instruments 27AJ0957
IC, TRANS-MODE PFC CTLR 8-SOIC; UVLO:2.8V; Supply Voltage Min:12V; Supply Voltage Max:18V; Startup Current:75µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:5kHz; RoHS Compliant: Yes

IC, TRANS-MODE PFC CTLR 8-SOIC; UVLO:2.8V; Supply Voltage Min:12V; Supply Voltage Max:18V; Startup Current:75µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:5kHz; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28051D
Power Factor Correction - PFC UCC28051D
Power Factor Correction - PFC for low-med pwr app w/IEC1000-3-2 cmplnc

Power Factor Correction - PFC for low-med pwr app w/IEC1000-3-2 cmplnc

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28051D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28051D
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28051D
IC PFC CTR TRANS 200KHZ 8SOIC

IC PFC CTR TRANS 200KHZ 8SOIC

Supplier's Site
PMIC - PFC (Power Factor Correction) - UCC28051D - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC28051D
PMIC - PFC (Power Factor Correction) UCC28051D
IC PFC CTR TRANS 200KHZ 8SOIC

IC PFC CTR TRANS 200KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-15243-5-ND 056123-UCC28051D UCC28051D 27AJ0957 UCC28051D UCC28051D UCC28051D
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28051D PFC (Power Factor Correction) Ic, Trans-Mode Pfc Ctlr 8-Soic; Uvlo Texas Instruments Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products