Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28050P

Description
PFC IC Discontinuous (Transition) 200kHz 8-PDIP
Request a Quote Datasheet
Description
PFC IC Discontinuous (Transition) 200kHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-13709-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-13709-5-ND
PFC (Power Factor Correction) 296-13709-5-ND
PFC IC Discontinuous (Transition) 200kHz 8-PDIP

PFC IC Discontinuous (Transition) 200kHz 8-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28050P
1115753-UCC28050P
PMIC - PMIC - PFC (Power Factor Correction) - UCC28050P 1115753-UCC28050P
Manufacturer: Texas Instruments Win Source Part Number: 1115753-UCC28050P Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 200kHz Mode: Discontinuous (Transition) Current - Startup: 75μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-PDIP Supply Voltage - Operating: 15.4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115753-UCC28050P
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 200kHz
Mode: Discontinuous (Transition)
Current - Startup: 75μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 15.4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28050P
Power Factor Correction - PFC UCC28050P
Power Factor Correction - PFC Transition Mode PFC Controller

Power Factor Correction - PFC Transition Mode PFC Controller

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28050P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28050P
PFC (Power Factor Correction) UCC28050P
PFC IC Discontinuous (Transition) 200kHz 8-PDIP

PFC IC Discontinuous (Transition) 200kHz 8-PDIP

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28050P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28050P
PFC (Power Factor Correction) UCC28050P
PFC IC Discontinuous (Transition) 200kHz 8-PDIP

PFC IC Discontinuous (Transition) 200kHz 8-PDIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28050P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28050P
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28050P
IC PFC CTL TRANSITION 200KZ 8DIP

IC PFC CTL TRANSITION 200KZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-13709-5-ND 1115753-UCC28050P UCC28050P UCC28050P UCC28050P
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28050P Power Factor Correction - PFC PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products