AUTOMOTIVE 3/3.5-A 200V HALF BRI
AUTOMOTIVE 3/3.5-A 200V HALF BRI
AUTOMOTIVE 3/3.5-A 200V HALF BRI
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 296-UCC27884DRCT-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 4 amps |
| Supply Voltage | 8.5 to 20 volts |
| Rise Time | 7.5 ns |