Texas Instruments PMIC - PMIC - Gate Drivers - UCC27712DR UCC27712DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 801996-UCC27712DR Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.5V, 1.6V Current - Peak Output (Source, Sink): 1.8A, 2.8A High Side Voltage - Max (Bootstrap): 700V Rise / Fall Time (Typ): 16ns, 10ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 801996-UCC27712DR Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.5V, 1.6V Current - Peak Output (Source, Sink): 1.8A, 2.8A High Side Voltage - Max (Bootstrap): 700V Rise / Fall Time (Typ): 16ns, 10ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27712DR - 801996-UCC27712DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27712DR
801996-UCC27712DR
PMIC - PMIC - Gate Drivers - UCC27712DR 801996-UCC27712DR
Manufacturer: Texas Instruments Win Source Part Number: 801996-UCC27712DR Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.5V, 1.6V Current - Peak Output (Source, Sink): 1.8A, 2.8A High Side Voltage - Max (Bootstrap): 700V Rise / Fall Time (Typ): 16ns, 10ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 20V

Manufacturer: Texas Instruments
Win Source Part Number: 801996-UCC27712DR
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.5V, 1.6V
Current - Peak Output (Source, Sink): 1.8A, 2.8A
High Side Voltage - Max (Bootstrap): 700V
Rise / Fall Time (Typ): 16ns, 10ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 20V

Buy Now
PMIC - Gate Drivers - UCC27712DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27712DR
PMIC - Gate Drivers UCC27712DR
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 801996-UCC27712DR UCC27712DR
Product Name PMIC - PMIC - Gate Drivers - UCC27712DR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic - Gates and Inverters - 54LS02FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Inverters ICs - 7989109P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Quad 2-input NOR gate - 74AHC02D-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers