Texas Instruments PMIC - PMIC - Gate Drivers - UCC27611DRVT UCC27611DRVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115728-UCC27611DRVT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.85V Current - Peak Output (Source, Sink): 4A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: 6-SON (2x2) Supply Voltage - Operating: 4 V to 18 V Rise and Fall Time: 5ns, 5ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115728-UCC27611DRVT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.85V Current - Peak Output (Source, Sink): 4A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: 6-SON (2x2) Supply Voltage - Operating: 4 V to 18 V Rise and Fall Time: 5ns, 5ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27611DRVT - 1115728-UCC27611DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27611DRVT
1115728-UCC27611DRVT
PMIC - PMIC - Gate Drivers - UCC27611DRVT 1115728-UCC27611DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1115728-UCC27611DRVT Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.85V Current - Peak Output (Source, Sink): 4A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: 6-SON (2x2) Supply Voltage - Operating: 4 V to 18 V Rise and Fall Time: 5ns, 5ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115728-UCC27611DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 1.85V
Current - Peak Output (Source, Sink): 4A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: 6-SON (2x2)
Supply Voltage - Operating: 4 V to 18 V
Rise and Fall Time: 5ns, 5ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Gate Drivers - UCC27611DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27611DRVT
PMIC - Gate Drivers UCC27611DRVT
IC GATE DRVR LOW-SIDE 6WSON

IC GATE DRVR LOW-SIDE 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1115728-UCC27611DRVT UCC27611DRVT
Product Name PMIC - PMIC - Gate Drivers - UCC27611DRVT PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details
SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Logic Gates - 7705339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-Inverting
Logic Family Non-Inverting
Inputs 1
View Details