The UCC27537 is a single-channel, high-speed gate driver designed to drive MOSFET and IGBT power switches with a peak source current of 2.5 A and a peak sink current of 5 A. It operates from a 10 V to 35 V supply range with TTL and CMOS compatible input logic and includes an enable function. The device has a typical propagation delay of 17 ns and rise and fall times of 15 ns and 7 ns respectively with an 1800-pF load. It is supplied in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and operates over a temperature range of -40°C to 140°C.
2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver 5-SOT-23 -40 to 140
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
2.5-A/5-A single-channel gate driver with 8-V UVLO, 35-V VDD, and EN pin 5-SOT-23 -40 to 140 Product overview: UCC27537DBVR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27537DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276167-UCC27537DBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Operating Supply Voltage: 10 V ~ 32 V
Channel Type: Single
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.2V
Current - Peak Output (Source, Sink): 2.5A, 5A
Rise / Fall Time (Typ): 15ns, 7ns
Family Name: UCC27537
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MIC5014BM TR; MIC5060YML; MIC5014YM;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Gate Drivers 2.5-5A 35VMX VDD FET & IGBT Gate Dvr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27537DBVR | 296-41048-2-ND | 730-UCC27537DBVR | 1276167-UCC27537DBVR | UCC27537DBVR | UCC27537DBVR | UCC27537DBVR |
| Product Name | UCC27537 2.5-A, 5-A, 35-VMAX VDD FET and IGBT Single Gate Driver | Gate Drivers | SOT-23 Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC27537DBVR | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 10 to 35 volts | 10 to 32 volts | 10 to 35 volts | 10 to 32 volts | 32 to 10 volts | 10 to 32 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns |