Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27536DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320020-UCC27536DBVR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.2V Current - Peak Output (Source, Sink): 2.5A, 2.5A Rise / Fall Time (Typ): 15ns, 10ns Voltage - Supply: 10V ~ 32V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-41047-6,296-4104 7-2,296-41047-1,-296 -41047-1-ND,UCC27536 DBVR-ND Base Product Number: UCC27536 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320020-UCC27536DBVR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.2V Current - Peak Output (Source, Sink): 2.5A, 2.5A Rise / Fall Time (Typ): 15ns, 10ns Voltage - Supply: 10V ~ 32V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-41047-6,296-4104 7-2,296-41047-1,-296 -41047-1-ND,UCC27536 DBVR-ND Base Product Number: UCC27536 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1320020-UCC27536DBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1320020-UCC27536DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1320020-UCC27536DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1320020-UCC27536DBVR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.2V Current - Peak Output (Source, Sink): 2.5A, 2.5A Rise / Fall Time (Typ): 15ns, 10ns Voltage - Supply: 10V ~ 32V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-41047-6,296-4104 7-2,296-41047-1,-296 -41047-1-ND,UCC27536 DBVR-ND Base Product Number: UCC27536 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320020-UCC27536DBVR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.2V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
Rise / Fall Time (Typ): 15ns, 10ns
Voltage - Supply: 10V ~ 32V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 140°C (TJ)
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-41047-6,296-41047-2,296-41047-1,-296-41047-1-ND,UCC27536DBVR-ND
Base Product Number: UCC27536
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - UCC27536DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27536DBVR
PMIC - Gate Drivers UCC27536DBVR
IC GATE DRVR LOW-SIDE SOT23-5

IC GATE DRVR LOW-SIDE SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1320020-UCC27536DBVR UCC27536DBVR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
9 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details