Texas Instruments PMIC - PMIC - Gate Drivers - UCC27533DBVT UCC27533DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 901716-UCC27533DBVT Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: UCC27533 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-35795-2, 296-35795-6, 296-35795-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901716-UCC27533DBVT Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: UCC27533 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-35795-2, 296-35795-6, 296-35795-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27533DBVT - 901716-UCC27533DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27533DBVT
901716-UCC27533DBVT
PMIC - PMIC - Gate Drivers - UCC27533DBVT 901716-UCC27533DBVT
Manufacturer: Texas Instruments Win Source Part Number: 901716-UCC27533DBVT Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: UCC27533 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-35795-2, 296-35795-6, 296-35795-1

Manufacturer: Texas Instruments
Win Source Part Number: 901716-UCC27533DBVT
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC27533
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-35795-2, 296-35795-6, 296-35795-1

Buy Now Datasheet
PMIC - Gate Drivers - UCC27533DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27533DBVT
PMIC - Gate Drivers UCC27533DBVT
IC GATE DRVR LOW-SIDE SOT23-5

IC GATE DRVR LOW-SIDE SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 901716-UCC27533DBVT UCC27533DBVT
Product Name PMIC - PMIC - Gate Drivers - UCC27533DBVT PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic - Gates and Inverters - 54ALS20AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
 - 74AHCT32PW,112 - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
6 suppliers