2.5A/5A 35Vmax VDD Single Channel Driver For IGBT and Power MOSFET 5-SOT-23 -40 to 140
Single Channel Gate Driver, 5A, 8ns Fall, SOT-23-5 Product overview: UCC27533DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27533DBVT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
DRIVER, GATE, DUAL, 35V, 5A, 5SOT23; Driver Configuration:High Side and Low Side; Peak Output Current:5A; Supply Voltage Min:10V; Supply Voltage Max:35V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:17ns; Output RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Gate Drivers 2.5A/5A 35Vmax VDD Sgl Channel Driver
IC GATE DRVR LOW-SIDE SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27533DBVT | 730-UCC27533DBVT | 296-35795-1-ND | 29AH8370 | UCC27533DBVT | UCC27533DBVT | UCC27533DBVT |
| Product Name | UCC27533 2.5A/5A 35Vmax VDD Single Channel Driver For IGBT and Power MOSFET | 5A SOT-23 Gate Driver IC | Gate Drivers | Driver, Gate, Dual, 35V, 5A, 5Sot23; Driver Configuration Texas Instruments | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 10 to 35 volts | 10 to 32 volts | 10 to 32 volts | 10 to 35 volts | 10 to 32 volts | 32 to 10 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns |