Texas Instruments PMIC - PMIC - Gate Drivers - UCC27532QDBVRQ1 UCC27532QDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 805680-UCC27532QDBVR Q1 Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 1.7V Current - Peak Output (Source, Sink): 2.5A, 5A Rise / Fall Time (Typ): 15ns, 7ns Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 32V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 805680-UCC27532QDBVR Q1 Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 1.7V Current - Peak Output (Source, Sink): 2.5A, 5A Rise / Fall Time (Typ): 15ns, 7ns Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27532QDBVRQ1 - 805680-UCC27532QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27532QDBVRQ1
805680-UCC27532QDBVRQ1
PMIC - PMIC - Gate Drivers - UCC27532QDBVRQ1 805680-UCC27532QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 805680-UCC27532QDBVR Q1 Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 1.7V Current - Peak Output (Source, Sink): 2.5A, 5A Rise / Fall Time (Typ): 15ns, 7ns Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 32V

Manufacturer: Texas Instruments
Win Source Part Number: 805680-UCC27532QDBVRQ1
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 1.7V
Current - Peak Output (Source, Sink): 2.5A, 5A
Rise / Fall Time (Typ): 15ns, 7ns
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 32V

Buy Now
PMIC - Gate Drivers - UCC27532QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27532QDBVRQ1
PMIC - Gate Drivers UCC27532QDBVRQ1
IC GATE DRVR LOW-SIDE SOT23-6

IC GATE DRVR LOW-SIDE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 805680-UCC27532QDBVRQ1 UCC27532QDBVRQ1
Product Name PMIC - PMIC - Gate Drivers - UCC27532QDBVRQ1 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic - Gates and Inverters - 54LS27LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
Logic IC - 705-74ABT20D,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND
Logic Family ABT
Operating Temperature -40 C (-40 F)
View Details
6 suppliers