Texas Instruments PMIC - PMIC - Gate Drivers - UCC27531DBVT UCC27531DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798694-UCC27531DBVT Packaging: Reel package Operating Temperature Range: -40°C ~ 140°C (TJ) Package: SOT-23-6 Mounting: SMD Operating Supply Voltage: 10 V ~ 32 V Channel Type: Single Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.2V Current - Peak Output (Source, Sink): 2.5A, 5A Rise / Fall Time (Typ): 15ns, 7ns Family Name: UCC27531 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 1EDI20N12AFXUMA1; UCC27531DBVR; Introduction Date: December 17, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798694-UCC27531DBVT Packaging: Reel package Operating Temperature Range: -40°C ~ 140°C (TJ) Package: SOT-23-6 Mounting: SMD Operating Supply Voltage: 10 V ~ 32 V Channel Type: Single Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.2V Current - Peak Output (Source, Sink): 2.5A, 5A Rise / Fall Time (Typ): 15ns, 7ns Family Name: UCC27531 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 1EDI20N12AFXUMA1; UCC27531DBVR; Introduction Date: December 17, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27531DBVT - 798694-UCC27531DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27531DBVT
798694-UCC27531DBVT
PMIC - PMIC - Gate Drivers - UCC27531DBVT 798694-UCC27531DBVT
Manufacturer: Texas Instruments Win Source Part Number: 798694-UCC27531DBVT Packaging: Reel package Operating Temperature Range: -40°C ~ 140°C (TJ) Package: SOT-23-6 Mounting: SMD Operating Supply Voltage: 10 V ~ 32 V Channel Type: Single Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.2V Current - Peak Output (Source, Sink): 2.5A, 5A Rise / Fall Time (Typ): 15ns, 7ns Family Name: UCC27531 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 1EDI20N12AFXUMA1; UCC27531DBVR; Introduction Date: December 17, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798694-UCC27531DBVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: SOT-23-6
Mounting: SMD
Operating Supply Voltage: 10 V ~ 32 V
Channel Type: Single
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.2V
Current - Peak Output (Source, Sink): 2.5A, 5A
Rise / Fall Time (Typ): 15ns, 7ns
Family Name: UCC27531
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): 1EDI20N12AFXUMA1; UCC27531DBVR;
Introduction Date: December 17, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Gate Drivers - UCC27531DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27531DBVT
PMIC - Gate Drivers UCC27531DBVT
IC GATE DRVR LOW-SIDE SOT23-6

IC GATE DRVR LOW-SIDE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 798694-UCC27531DBVT UCC27531DBVT
Product Name PMIC - PMIC - Gate Drivers - UCC27531DBVT PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1658856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details