Texas Instruments PMIC - PMIC - Gate Drivers - UCC27531DBVR UCC27531DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081867-UCC27531DBVR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.2V Current - Peak Output (Source, Sink): 2.5A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 10 V to 32 V Rise and Fall Time: 15ns, 7ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081867-UCC27531DBVR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.2V Current - Peak Output (Source, Sink): 2.5A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 10 V to 32 V Rise and Fall Time: 15ns, 7ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27531DBVR - 081867-UCC27531DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27531DBVR
081867-UCC27531DBVR
PMIC - PMIC - Gate Drivers - UCC27531DBVR 081867-UCC27531DBVR
Manufacturer: Texas Instruments Win Source Part Number: 081867-UCC27531DBVR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1.2V, 2.2V Current - Peak Output (Source, Sink): 2.5A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 140°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: 10 V to 32 V Rise and Fall Time: 15ns, 7ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081867-UCC27531DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 2.2V
Current - Peak Output (Source, Sink): 2.5A, 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 140°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: 10 V to 32 V
Rise and Fall Time: 15ns, 7ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Gate Drivers - UCC27531DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27531DBVR
PMIC - Gate Drivers UCC27531DBVR
IC GATE DRVR LOW-SIDE SOT23-6

IC GATE DRVR LOW-SIDE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 081867-UCC27531DBVR UCC27531DBVR
Product Name PMIC - PMIC - Gate Drivers - UCC27531DBVR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 74AHC86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Gates and Inverters - 54F86DC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details