The UCC27528DSDT is a dual-channel, high-speed, low-side gate driver capable of delivering 5-A peak source and sink current for driving MOSFET and IGBT switches. It features CMOS input logic thresholds with hysteretic noise immunity, independent enable pins (ENA, ENB) that are TTL/CMOS compatible and allow floating operation, and outputs held low during undervoltage lockout. The device operates from a 4.5-V to 18-V single supply range with a junction temperature range of -40°C to 140°C. It is housed in a 3.00 mm × 3.00 mm WSON-8 package. Propagation delay is typically 17 ns with 1 ns matching between channels, and rise and fall times are typically 7 ns and 6 ns, respectively. The device supports -5 V on input pins and meets AEC-Q200 for automotive applications.
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UCC27528DSDT |
| Package Type | WSON8 |