Texas Instruments High-Performance Analog UCC27527DSDT

Description
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC27527 is a dual-channel, high-speed, low-side gate driver with 5-A peak source and sink current capability, designed for driving MOSFET and IGBT power switches in switch-mode power supplies, DC-to-DC converters, and motor control applications. It features CMOS input logic thresholds with hysteretic noise immunity, independent enable functions, and outputs held low during VDD UVLO. Propagation delay is typically 17 ns with 1-ns channel matching, and rise and fall times are 7 ns and 6 ns respectively. The device operates from a 4.5-V to 18-V supply range and supports -5-V input voltage handling. It is housed in an 8-pin WSON package measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40°C to 140°C and a moisture sensitivity level of 2.

Datasheet Summary
Powered by GS/AI

The UCC27527 is a dual-channel, high-speed, low-side gate driver with 5-A peak source and sink current capability, designed for driving MOSFET and IGBT power switches in switch-mode power supplies, DC-to-DC converters, and motor control applications. It features CMOS input logic thresholds with hysteretic noise immunity, independent enable functions, and outputs held low during VDD UVLO. Propagation delay is typically 17 ns with 1-ns channel matching, and rise and fall times are 7 ns and 6 ns respectively. The device operates from a 4.5-V to 18-V supply range and supports -5-V input voltage handling. It is housed in an 8-pin WSON package measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40°C to 140°C and a moisture sensitivity level of 2.

Suppliers

Company
Product
Description
Supplier Links
 - UCC27527DSDT - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8

Buffer/Inverter Based MOSFET Driver, 5A, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number UCC27527DSDT
Package Type WSON8
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219597 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details
CSD19501KCS 80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS - CSD19501KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 146000 milliamps
View Details
9 suppliers
N-channel TrenchMOS standard level FET - BUK765R0-100E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
5 suppliers