The UCC27527DSDR is a dual-channel, high-speed, low-side gate driver designed to drive MOSFET and IGBT power switches with 5-A peak source and sink current. It is packaged in an 8-pin WSON (DSD) measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40°C to 140°C. The device features CMOS input logic thresholds with hysteretic noise immunity, independent enable functions, and outputs held low during VDD under-voltage lockout. Propagation delay is typically 17 ns, with 1 ns typical delay matching between channels. Rise and fall times are typically 7 ns and 6 ns, respectively. The input and enable pins support -5 V negative voltage handling. The driver operates from a 4.5-V to 18-V single supply.
Dual 5-A High-Speed Low-Side Gate Driver Based on CMOS Input Logic Threshold 8-SON -40 to 140
5-A/5-A dual-channel gate driver with 5-V UVLO, enable, dual CMOS inputs 8-SON -40 to 140 Product overview: UCC27527DSDR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27527DSDR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
IC GATE DRVR LOW-SIDE 8SON
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27527DSDR | 730-UCC27527DSDR | 296-52195-2-ND | UCC27527DSDR | UCC27527DSDR |
| Product Name | UCC27527 Dual 5-A High-Speed Low-Side Gate Driver Based on CMOS Input Logic Threshold | Dual Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |
| Rise Time | 7 ns | 7 ns | 7 ns |