Texas Instruments PMIC - PMIC - Gate Drivers - UCC27526DSDT UCC27526DSDT

Description
Manufacturer: Texas Instruments Win Source Part Number: 938060-UCC27526DSDT Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC27526 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30511-6-ND, 296-30511-6, 296-UCC27526DSDTCT, 296-30511-2-ND, 296-30511-1-ND, 296-UCC27526DSDTTR, 296-30511-2, 296-UCC27526DSDTDKR, 296-30511-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938060-UCC27526DSDT Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC27526 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30511-6-ND, 296-30511-6, 296-UCC27526DSDTCT, 296-30511-2-ND, 296-30511-1-ND, 296-UCC27526DSDTTR, 296-30511-2, 296-UCC27526DSDTDKR, 296-30511-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27526DSDT - 938060-UCC27526DSDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27526DSDT
938060-UCC27526DSDT
PMIC - PMIC - Gate Drivers - UCC27526DSDT 938060-UCC27526DSDT
Manufacturer: Texas Instruments Win Source Part Number: 938060-UCC27526DSDT Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC27526 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-30511-6-ND, 296-30511-6, 296-UCC27526DSDTCT, 296-30511-2-ND, 296-30511-1-ND, 296-UCC27526DSDTTR, 296-30511-2, 296-UCC27526DSDTDKR, 296-30511-1

Manufacturer: Texas Instruments
Win Source Part Number: 938060-UCC27526DSDT
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-SON (3x3)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC27526
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-30511-6-ND, 296-30511-6, 296-UCC27526DSDTCT, 296-30511-2-ND, 296-30511-1-ND, 296-UCC27526DSDTTR, 296-30511-2, 296-UCC27526DSDTDKR, 296-30511-1

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
UCC27526DSDT
PMIC - Gate Drivers UCC27526DSDT
IC GATE DRVR LOW-SIDE 8SON

IC GATE DRVR LOW-SIDE 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 938060-UCC27526DSDT UCC27526DSDT
Product Name PMIC - PMIC - Gate Drivers - UCC27526DSDT PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1G04GM,132TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 1697231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details