Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27525DGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323591-UCC27525DGNR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Rise / Fall Time (Typ): 7ns, 6ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-34779-1-ND,TEXT ISUCC27525DGNR,296-3 4779-6,2156-UCC27525 DGNR,296-34779-1,296 -34779-2,-296-34779- 1,-UCC27525DGNR-NDR Base Product Number: UCC27525 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323591-UCC27525DGNR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Rise / Fall Time (Typ): 7ns, 6ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-34779-1-ND,TEXT ISUCC27525DGNR,296-3 4779-6,2156-UCC27525 DGNR,296-34779-1,296 -34779-2,-296-34779- 1,-UCC27525DGNR-NDR Base Product Number: UCC27525 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323591-UCC27525DGNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323591-UCC27525DGNR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323591-UCC27525DGNR
Manufacturer: Texas Instruments Win Source Part Number: 1323591-UCC27525DGNR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Rise / Fall Time (Typ): 7ns, 6ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-34779-1-ND,TEXT ISUCC27525DGNR,296-3 4779-6,2156-UCC27525 DGNR,296-34779-1,296 -34779-2,-296-34779- 1,-UCC27525DGNR-NDR Base Product Number: UCC27525 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323591-UCC27525DGNR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.3V
Current - Peak Output (Source, Sink): 5A, 5A
Rise / Fall Time (Typ): 7ns, 6ns
Voltage - Supply: 4.5V ~ 18V
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: -40°C ~ 140°C (TJ)
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-34779-1-ND,TEXTISUCC27525DGNR,296-34779-6,2156-UCC27525DGNR,296-34779-1,296-34779-2,-296-34779-1,-UCC27525DGNR-NDR
Base Product Number: UCC27525
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - UCC27525DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27525DGNR
PMIC - Gate Drivers UCC27525DGNR
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323591-UCC27525DGNR UCC27525DGNR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Logic - Gates and Inverters - 54LS260FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers