Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers UCC27525DGN

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tube Product Status: Active Driven Configuration: Low-Side Channel Type: Independent Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: 4.5V ~ 18V Logic Voltage - VIL, VIH: 1V, 2.3V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tube Product Status: Active Driven Configuration: Low-Side Channel Type: Independent Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: 4.5V ~ 18V Logic Voltage - VIL, VIH: 1V, 2.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tube Product Status: Active Driven Configuration: Low-Side Channel Type: Independent Gate Type: IGBT, N-Channel MOSFET Voltage - Supply: 4.5V ~ 18V Logic Voltage - VIL, VIH: 1V, 2.3V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package: Tube
Product Status: Active
Driven Configuration: Low-Side
Channel Type: Independent
Gate Type: IGBT, N-Channel MOSFET
Voltage - Supply: 4.5V ~ 18V
Logic Voltage - VIL, VIH: 1V, 2.3V

Buy Now Datasheet
PMIC - Gate Drivers - UCC27525DGN - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27525DGN
PMIC - Gate Drivers UCC27525DGN
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number UCC27525DGN
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 2222718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details