Texas Instruments Electronic Wholesale - UCC27524DSDT UCC27524DSDT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276161-UCC27524DSDT Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Categories: Integrated Circuits Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: UCC27524 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 7ns, 6ns
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276161-UCC27524DSDT Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Categories: Integrated Circuits Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: UCC27524 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 7ns, 6ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - UCC27524DSDT - 1276161-UCC27524DSDT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UCC27524DSDT
1276161-UCC27524DSDT
Electronic Wholesale - UCC27524DSDT 1276161-UCC27524DSDT
Manufacturer: Texas Instruments Win Source Part Number: 1276161-UCC27524DSDT Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Categories: Integrated Circuits Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: UCC27524 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 7ns, 6ns

Manufacturer: Texas Instruments
Win Source Part Number: 1276161-UCC27524DSDT
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.3V
Current - Peak Output (Source, Sink): 5A, 5A
Categories: Integrated Circuits
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: UCC27524
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 7ns, 6ns

Buy Now
Shenzhen, China
PMIC - Gate Drivers
UCC27524DSDT
PMIC - Gate Drivers UCC27524DSDT
IC GATE DRVR LOW-SIDE 8SON

IC GATE DRVR LOW-SIDE 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1276161-UCC27524DSDT UCC27524DSDT
Product Name Electronic Wholesale - UCC27524DSDT PMIC - Gate Drivers
Supply Voltage 4.5V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1658851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 74AHC1G02GV/C4H - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family CMOS
IC Package Type Other; SC-74A
View Details
2 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details