Manufacturer: Texas Instruments
Win Source Part Number: 1276159-UCC27524AQDR
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.3V
Current - Peak Output (Source, Sink): 5A, 5A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 7ns, 6ns
IC GATE DRVR LOW-SIDE 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1276159-UCC27524AQDRQ1 | UCC27524AQDRQ1 |
| Product Name | PMIC - PMIC - Gate Drivers - UCC27524AQDRQ1 | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |