The UCC27524ADGNR is a dual-channel, high-speed, low-side gate driver designed to drive MOSFET and IGBT power switches. It provides 5A peak source and sink current per channel, with TTL and CMOS compatible logic thresholds, hysteretic noise immunity, and the ability to tolerate -5V negative input voltage. The device operates from a 4.5V to 18V single supply and features matched propagation delays of 1ns typical between channels. It is packaged in an HVSSOP-8 PowerPAD™ with a body size of 3.00mm x 3.00mm and supports an operating junction temperature range of -40°C to 140°C. The enable inputs float high by default and outputs are held low during power-up/down or when inputs are unconnected.
Dual, 5A, High-Speed Low-Side Power MOSFET Driver, with Negative Input Voltage Ability 8-MSOP-PowerPAD -40 to 140
5-A/5-A dual-channel gate driver with 5-V UVLO, enable, and negative input voltage handling 8-HVSSOP -40 to 140 Product overview: UCC27524ADGNR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27524ADGNR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27524ADGNR | 730-UCC27524ADGNR | 296-41093-2-ND | UCC27524ADGNR | UCC27524ADGNR |
| Product Name | UCC27524A Dual, 5A, High-Speed Low-Side Power MOSFET Driver, with Negative Input Voltage Ability | Dual Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |
| Rise Time | 7 ns | 7 ns | 7 ns |