Texas Instruments PMIC - PMIC - Full, Half - Bridge Drivers - DRV8848PWPR DRV8848PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1034178-DRV8848PWPR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 4 V to 18 V Rds On (Typ): 350 mOhm LS, 550 mOhm HS Load Type: Inductive Family Name: DRV8848 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-HTSSOP Supply Voltage - Operating: 4 V to 18 V Channel Output Current: 1A Alternative Parts (Cross-Reference): BD6973FV; BD6974FV-LBE2; BD6973FV-LBE2; TLE4207GNTMA1; Introduction Date: October 21, 2014 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1034178-DRV8848PWPR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 4 V to 18 V Rds On (Typ): 350 mOhm LS, 550 mOhm HS Load Type: Inductive Family Name: DRV8848 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-HTSSOP Supply Voltage - Operating: 4 V to 18 V Channel Output Current: 1A Alternative Parts (Cross-Reference): BD6973FV; BD6974FV-LBE2; BD6973FV-LBE2; TLE4207GNTMA1; Introduction Date: October 21, 2014 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8848PWPR - 1034178-DRV8848PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8848PWPR
1034178-DRV8848PWPR
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8848PWPR 1034178-DRV8848PWPR
Manufacturer: Texas Instruments Win Source Part Number: 1034178-DRV8848PWPR Packaging: Reel - TR Features: Status Flag Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO Voltage - Load: 4 V to 18 V Rds On (Typ): 350 mOhm LS, 550 mOhm HS Load Type: Inductive Family Name: DRV8848 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-HTSSOP Supply Voltage - Operating: 4 V to 18 V Channel Output Current: 1A Alternative Parts (Cross-Reference): BD6973FV; BD6974FV-LBE2; BD6973FV-LBE2; TLE4207GNTMA1; Introduction Date: October 21, 2014 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1034178-DRV8848PWPR
Packaging: Reel - TR
Features: Status Flag
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Voltage - Load: 4 V to 18 V
Rds On (Typ): 350 mOhm LS, 550 mOhm HS
Load Type: Inductive
Family Name: DRV8848
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-HTSSOP
Supply Voltage - Operating: 4 V to 18 V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): BD6973FV; BD6974FV-LBE2; BD6973FV-LBE2; TLE4207GNTMA1;
Introduction Date: October 21, 2014
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1034178-DRV8848PWPR
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - DRV8848PWPR
Supply Voltage 4 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDB8259Y - 2EDB8259Y - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details