Texas Instruments PMIC - PMIC - Gate Drivers - UCC27524ADGN UCC27524ADGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276158-UCC27524ADGN Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: UCC27524 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 7ns, 6ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276158-UCC27524ADGN Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: UCC27524 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 7ns, 6ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27524ADGN - 1276158-UCC27524ADGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27524ADGN
1276158-UCC27524ADGN
PMIC - PMIC - Gate Drivers - UCC27524ADGN 1276158-UCC27524ADGN
Manufacturer: Texas Instruments Win Source Part Number: 1276158-UCC27524ADGN Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: UCC27524 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 7ns, 6ns

Manufacturer: Texas Instruments
Win Source Part Number: 1276158-UCC27524ADGN
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.3V
Current - Peak Output (Source, Sink): 5A, 5A
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: UCC27524
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 7ns, 6ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1276158-UCC27524ADGN
Product Name PMIC - PMIC - Gate Drivers - UCC27524ADGN
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-input AND gate - 74AHCT08BQ,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
10 suppliers
Logic - Gates and Inverters - 54AC14/SDA-L - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers