Texas Instruments PMIC - PMIC - Gate Drivers - UCC27523DSDT UCC27523DSDT

Description
Manufacturer: Texas Instruments Win Source Part Number: 901713-UCC27523DSDT Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-SON (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC27523 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-34775-1, -296-34775-1-ND, -UCC27523DSDT-NDR, 296-34775-6, 296-34775-1, 296-34775-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901713-UCC27523DSDT Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-SON (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC27523 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-34775-1, -296-34775-1-ND, -UCC27523DSDT-NDR, 296-34775-6, 296-34775-1, 296-34775-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27523DSDT - 901713-UCC27523DSDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27523DSDT
901713-UCC27523DSDT
PMIC - PMIC - Gate Drivers - UCC27523DSDT 901713-UCC27523DSDT
Manufacturer: Texas Instruments Win Source Part Number: 901713-UCC27523DSDT Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-SON (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC27523 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-34775-1, -296-34775-1-ND, -UCC27523DSDT-NDR, 296-34775-6, 296-34775-1, 296-34775-2

Manufacturer: Texas Instruments
Win Source Part Number: 901713-UCC27523DSDT
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Low-Side Gate Driver IC Inverting 8-SON (3x3)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC27523
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-34775-1, -296-34775-1-ND, -UCC27523DSDT-NDR, 296-34775-6, 296-34775-1, 296-34775-2

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
UCC27523DSDT
PMIC - Gate Drivers UCC27523DSDT
IC GATE DRVR LOW-SIDE 8SON

IC GATE DRVR LOW-SIDE 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 901713-UCC27523DSDT UCC27523DSDT
Product Name PMIC - PMIC - Gate Drivers - UCC27523DSDT PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details