Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27523DGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323630-UCC27523DGN Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 80 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Rise / Fall Time (Typ): 7ns, 6ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-UCC27523DGN,296 -34859-5,TEXTISUCC27 523DGN Base Product Number: UCC27523 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323630-UCC27523DGN Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 80 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Rise / Fall Time (Typ): 7ns, 6ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-UCC27523DGN,296 -34859-5,TEXTISUCC27 523DGN Base Product Number: UCC27523 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323630-UCC27523DGN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323630-UCC27523DGN
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323630-UCC27523DGN
Manufacturer: Texas Instruments Win Source Part Number: 1323630-UCC27523DGN Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 80 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.3V Current - Peak Output (Source, Sink): 5A, 5A Rise / Fall Time (Typ): 7ns, 6ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -40°C ~ 140°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-UCC27523DGN,296 -34859-5,TEXTISUCC27 523DGN Base Product Number: UCC27523 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323630-UCC27523DGN
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 80
Mounting: Surface Mount
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.3V
Current - Peak Output (Source, Sink): 5A, 5A
Rise / Fall Time (Typ): 7ns, 6ns
Voltage - Supply: 4.5V ~ 18V
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: -40°C ~ 140°C (TJ)
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-UCC27523DGN,296-34859-5,TEXTISUCC27523DGN
Base Product Number: UCC27523
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - UCC27523DGN - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27523DGN
PMIC - Gate Drivers UCC27523DGN
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323630-UCC27523DGN UCC27523DGN
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers