Texas Instruments PMIC - PMIC - Gate Drivers - UCC27512DRST UCC27512DRST

Description
Manufacturer: Texas Instruments Win Source Part Number: 807727-UCC27512DRST Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.4V Current - Peak Output (Source, Sink): 4A, 8A Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: 6-SON-EP (3x3) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 18V Part Number Series: UCC27512
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 807727-UCC27512DRST Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.4V Current - Peak Output (Source, Sink): 4A, 8A Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: 6-SON-EP (3x3) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 18V Part Number Series: UCC27512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27512DRST - 807727-UCC27512DRST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27512DRST
807727-UCC27512DRST
PMIC - PMIC - Gate Drivers - UCC27512DRST 807727-UCC27512DRST
Manufacturer: Texas Instruments Win Source Part Number: 807727-UCC27512DRST Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.4V Current - Peak Output (Source, Sink): 4A, 8A Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: 6-SON-EP (3x3) Temperature Range - Operating: -40°C ~ 140°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 18V Part Number Series: UCC27512

Manufacturer: Texas Instruments
Win Source Part Number: 807727-UCC27512DRST
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
Current - Peak Output (Source, Sink): 4A, 8A
Rise / Fall Time (Typ): 8ns, 7ns
Supplier Device Package: 6-SON-EP (3x3)
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 18V
Part Number Series: UCC27512

Buy Now
PMIC - Gate Drivers - UCC27512DRST - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27512DRST
PMIC - Gate Drivers UCC27512DRST
IC GATE DRVR LOW-SIDE 6SON

IC GATE DRVR LOW-SIDE 6SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 807727-UCC27512DRST UCC27512DRST
Product Name PMIC - PMIC - Gate Drivers - UCC27512DRST PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic - Gates and Inverters - 54H87DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MDA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2-input AND gate - 74AHCT1G08GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
12 suppliers