The UCC27512 is a single-channel, high-speed, low-side gate driver capable of sourcing 4 A and sinking 8 A peak current, designed to drive MOSFET and IGBT power switches. It is packaged in a 6-pin WSON (DRS) with an exposed thermal pad measuring 3.00 mm × 3.00 mm, and operates over a temperature range of -40°C to 140°C. The device features a 4.5-V to 18-V single-supply range, TTL and CMOS compatible inputs with hysteresis, split output configuration for independent turn-on and turn-off speed adjustment, and outputs held low during VDD UVLO. Typical propagation delay is 13 ns, with rise and fall times of 9 ns and 7 ns, respectively.
4A/8A Single Channel High-speed Low-side Gate Driver 6-SON -40 to 140
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
8A Low Side Gate Driver, 1-Ch, Inv/Non-Inv, 6-Pin WSON EP, SMT Product overview: UCC27512DRST from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 8A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27512DRST can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 6-SON (3x3)
IC GATE DRVR LOW-SIDE 6SON
Gate Drivers 4A/8A Sgl Ch Hi-Spd Low-side Gate Drvr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27512DRST | 296-UCC27512DRSTTR-ND | 730-UCC27512DRST | UCC27512DRST | UCC27512DRST | UCC27512DRST |
| Product Name | UCC27512 4A/8A Single Channel High-speed Low-side Gate Driver | Gate Drivers | 8A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | |||||
| Output Current | 8 amps | 8 amps | 8 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |