Texas Instruments PMIC - PMIC - Gate Drivers - UCC27511AQDBVRQ1 UCC27511AQDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 810558-UCC27511AQDBV RQ1 Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.4V Current - Peak Output (Source, Sink): 4A, 8A Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 810558-UCC27511AQDBV RQ1 Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.4V Current - Peak Output (Source, Sink): 4A, 8A Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27511AQDBVRQ1 - 810558-UCC27511AQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27511AQDBVRQ1
810558-UCC27511AQDBVRQ1
PMIC - PMIC - Gate Drivers - UCC27511AQDBVRQ1 810558-UCC27511AQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 810558-UCC27511AQDBV RQ1 Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.4V Current - Peak Output (Source, Sink): 4A, 8A Rise / Fall Time (Typ): 8ns, 7ns Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 810558-UCC27511AQDBVRQ1
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
Current - Peak Output (Source, Sink): 4A, 8A
Rise / Fall Time (Typ): 8ns, 7ns
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 18V

Buy Now
PMIC - Gate Drivers - UCC27511AQDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27511AQDBVRQ1
PMIC - Gate Drivers UCC27511AQDBVRQ1
IC GATE DRVR LOW-SIDE SOT23-6

IC GATE DRVR LOW-SIDE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 810558-UCC27511AQDBVRQ1 UCC27511AQDBVRQ1
Product Name PMIC - PMIC - Gate Drivers - UCC27511AQDBVRQ1 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ32JRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details
Inverters ICs - 7989026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details