Texas Instruments PMIC - PMIC - Gate Drivers - UCC27511ADBVT UCC27511ADBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 901710-UCC27511ADBVT Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: UCC27511 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC27511ADBVT-ND, 296-49049-6, 296-49049-1, 296-49049-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901710-UCC27511ADBVT Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: UCC27511 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC27511ADBVT-ND, 296-49049-6, 296-49049-1, 296-49049-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27511ADBVT - 901710-UCC27511ADBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27511ADBVT
901710-UCC27511ADBVT
PMIC - PMIC - Gate Drivers - UCC27511ADBVT 901710-UCC27511ADBVT
Manufacturer: Texas Instruments Win Source Part Number: 901710-UCC27511ADBVT Operating Temperature Range: -40°C ~ 140°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: UCC27511 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC27511ADBVT-ND, 296-49049-6, 296-49049-1, 296-49049-2

Manufacturer: Texas Instruments
Win Source Part Number: 901710-UCC27511ADBVT
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC27511
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC27511ADBVT-ND, 296-49049-6, 296-49049-1, 296-49049-2

Buy Now Datasheet
PMIC - Gate Drivers - UCC27511ADBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27511ADBVT
PMIC - Gate Drivers UCC27511ADBVT
IC GATE DRVR LOW-SIDE SOT23-6

IC GATE DRVR LOW-SIDE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 901710-UCC27511ADBVT UCC27511ADBVT
Product Name PMIC - PMIC - Gate Drivers - UCC27511ADBVT PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H11W/R - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type Other; CFP
View Details
4 suppliers
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - 1727-74AHCT1G04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers