Texas Instruments PMIC - PMIC - Gate Drivers - UCC27511ADBVR UCC27511ADBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 848503-UCC27511ADBVR Features: Gate Driver IC Package: Reel - TR Family Name: UCC27511 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49474-1, 296-49474-2, 296-49474-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 848503-UCC27511ADBVR Features: Gate Driver IC Package: Reel - TR Family Name: UCC27511 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49474-1, 296-49474-2, 296-49474-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27511ADBVR - 848503-UCC27511ADBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27511ADBVR
848503-UCC27511ADBVR
PMIC - PMIC - Gate Drivers - UCC27511ADBVR 848503-UCC27511ADBVR
Manufacturer: Texas Instruments Win Source Part Number: 848503-UCC27511ADBVR Features: Gate Driver IC Package: Reel - TR Family Name: UCC27511 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49474-1, 296-49474-2, 296-49474-6

Manufacturer: Texas Instruments
Win Source Part Number: 848503-UCC27511ADBVR
Features: Gate Driver IC
Package: Reel - TR
Family Name: UCC27511
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49474-1, 296-49474-2, 296-49474-6

Buy Now Datasheet
PMIC - Gate Drivers - UCC27511ADBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27511ADBVR
PMIC - Gate Drivers UCC27511ADBVR
IC GATE DRVR LOW-SIDE SOT23-6

IC GATE DRVR LOW-SIDE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 848503-UCC27511ADBVR UCC27511ADBVR
Product Name PMIC - PMIC - Gate Drivers - UCC27511ADBVR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
 - 54F14/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT
IC Package Type DIP; Other; CDIP14
View Details
6 suppliers
Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
2-input OR gate - 74AHCT1G32GV-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
4 suppliers