Dual 4-A high-speed low-side MOSFET driver with enable functions, available in an 8-pin PDIP package measuring 506 mm in length and 13.97 mm in width, rated for operation from -40°C to 105°C.
Dual 4-A MOSFET Driver with Enable 8-PDIP -40 to 105
2-Ch Gate Driver, 4A, 5V UVLO, PDIP, -40 to 105°C Product overview: UCC27425P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 5V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 5V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27425P can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1276152-UCC27425P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4 V ~ 15 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 20ns, 15ns
Family Name: UCC27425
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MCP14E11-E/P; MCP14E8-E/P; MIC4425CN;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 8DIP
Gate Drivers Dual 4-A with Enable
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27425P | 730-UCC27425P | 296-15872-5-ND | 1276152-UCC27425P | UCC27425P | UCC27425P | UCC27425P |
| Product Name | UCC27425 Dual 4-A MOSFET Driver with Enable | 4A 5V Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC27425P | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |