The UCC27425 is a dual MOSFET driver with enable functions, providing ±4 A peak current drive capability and low propagation delay times of 25 ns (input falling) and 35 ns (input rising). It operates from a 4 V to 15 V supply voltage and features TTL/CMOS compatible inputs. The UCC27425DGNR variant is packaged in an 8-pin HVSSOP PowerPAD package measuring 3.00 mm × 3.00 mm, rated for operation from -40°C to 105°C. The device supports paralleling of outputs for higher drive current and includes internally pulled-up enable pins (ENBA and ENBB) for operational control.
Dual 4-A MOSFET Driver with Enable 8-MSOP-PowerPAD -40 to 105
2-Ch 4A Gate Driver, 5V UVLO, 150ns Delay, HTSSOP EP Product overview: UCC27425DGNR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 5V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 5V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27425DGNR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-HVSSOP
Gate Drivers Dual 4-A with Enable
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27425DGNR | 730-UCC27425DGNR | 296-UCC27425DGNRTR-ND | UCC27425DGNR | UCC27425DGNR | UCC27425DGNR |
| Product Name | UCC27425 Dual 4-A MOSFET Driver with Enable | 4A 5V HTSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |