Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - UCC27425DGN UCC27425DGN

Description
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCC27425DGN - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8

Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - UCC27425DGN - 1276150-UCC27425DGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27425DGN
1276150-UCC27425DGN
PMIC - PMIC - Gate Drivers - UCC27425DGN 1276150-UCC27425DGN
Manufacturer: Texas Instruments Win Source Part Number: 1276150-UCC27425DGN Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: UCC27425 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 15V Rise / Fall Time: 20ns, 15ns

Manufacturer: Texas Instruments
Win Source Part Number: 1276150-UCC27425DGN
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: UCC27425
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 15V
Rise / Fall Time: 20ns, 15ns

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number UCC27425DGN 1276150-UCC27425DGN
Product Name PMIC - PMIC - Gate Drivers - UCC27425DGN
Package Type HVSSOP8 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
Specs
V(BR)DSS 30 volts
IDSS 20000 milliamps
Packing Method Bulk; Bulk
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346200-BUK6E3R4-40C,127 - Win Source Electronics
Specs
Polarity N-Channel
PD 204000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
 - 2ED21094S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details