Texas Instruments PMIC - PMIC - Gate Drivers - UCC27424QDRQ1 UCC27424QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 124078-UCC27424QDRQ1 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 15ns Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 124078-UCC27424QDRQ1 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 15ns Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27424QDRQ1 - 124078-UCC27424QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27424QDRQ1
124078-UCC27424QDRQ1
PMIC - PMIC - Gate Drivers - UCC27424QDRQ1 124078-UCC27424QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 124078-UCC27424QDRQ1 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 15ns Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124078-UCC27424QDRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 124078-UCC27424QDRQ1
Product Name PMIC - PMIC - Gate Drivers - UCC27424QDRQ1
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1156993-DRV83055PHPR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF1405ZS-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers