The UCC27424 is a dual noninverting 4-A high-speed low-side MOSFET driver with individual enable functions, designed for switch mode power supplies, DC/DC converters, and motor controllers. It is offered in a PDIP-8 package with a nominal body size of 4.90 mm × 3.91 mm. Operable from a 4-V to 15-V supply, it features TTL/CMOS compatible inputs, 20-ns typical rise and 15-ns typical fall times with a 1.8-nF load, and propagation delays of 25 ns (input falling) and 35 ns (input rising). The device operates over a temperature range of -40°C to 105°C and supports paralleling of outputs for increased drive current.
Dual 4A MOSFET Driver 8-PDIP -40 to 105
2-Ch Gate Driver, 4A Output, PDIP, -40 to 105°C Product overview: UCC27424P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27424P can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Gate Drivers DUAL 4A MOSFET DRIVER
Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
MOSFET DRIVER, LOW-SIDE, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:4A; Sink Current:4A; MSL:- RoHS Compliant: Yes
IC, MOSFET DRIVER, LOW SIDE, PDIP-8; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27424P | 730-UCC27424P | 296-15869-5-ND | UCC27424P | UCC27424P | UCC27424P | 87H4675 | 27AJ0945 |
| Product Name | UCC27424 Dual 4A MOSFET Driver | 4A Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Low-Side, Dip-8; No. Of Channels Texas Instruments | Ic, Mosfet Driver, Low Side, Pdip-8; Driver Configuration Texas Instruments |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Input Threshold | CMOS | |||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | ||||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |