Dual 4A MOSFET Driver 8-MSOP-PowerPAD -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 035763-UCC27424DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Family Name: UCC27424
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 15ns
Alternative Parts (Cross-Reference): MIC4224YMME-TR; PM8834M; MIC4224YMME; PM8834MTR;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
4-A/4-A dual-channel gate driver with enable and 5-V IN handling 8-HVSSOP -40 to 105 Product overview: UCC27424DGNR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27424DGNR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers DUAL 4A MOSFET DRIVER
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27424DGNR | 035763-UCC27424DGNR | 296-41799-2-ND | 730-UCC27424DGNR | UCC27424DGNR | UCC27424DGNR | UCC27424DGNR |
| Product Name | UCC27424 Dual 4A MOSFET Driver | PMIC - PMIC - Gate Drivers - UCC27424DGNR | Gate Drivers | Dual Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts | 4 to 15 volts |