Texas Instruments UCC27424 Dual 4A MOSFET Driver UCC27424D

Description
Dual 4A MOSFET Driver 8-SOIC -40 to 105
Request a Quote
Description
Dual 4A MOSFET Driver 8-SOIC -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC27424D is a dual 4A MOSFET driver designed for high-speed applications, featuring a unique BiPolar and CMOS hybrid output stage that allows efficient current sourcing and sinking. It operates within a supply voltage range of 4V to 15V and is capable of delivering peak currents of ±4A, making it suitable for driving capacitive loads effectively. The driver exhibits fast switching characteristics with typical rise and fall times of 20 ns and 15 ns, respectively, and propagation delays of 25 ns for falling inputs and 35 ns for rising inputs. This device includes enable functions for each driver, providing enhanced control over operation. It is available in thermally enhanced MSOP PowerPAD and standard SOIC-8 packages, rated for operation in temperatures from -40°C to 125°C. The UCC27424D is applicable in various scenarios, including switch mode power supplies, DC/DC converters, motor controllers, line drivers, and Class D switching amplifiers. Its industry-standard pin-out and compatibility with TTL/CMOS logic make it a versatile choice for engineers looking to implement reliable MOSFET driving solutions.

Datasheet Summary
Powered by GS/AI

The UCC27424D is a dual 4A MOSFET driver designed for high-speed applications, featuring a unique BiPolar and CMOS hybrid output stage that allows efficient current sourcing and sinking. It operates within a supply voltage range of 4V to 15V and is capable of delivering peak currents of ±4A, making it suitable for driving capacitive loads effectively. The driver exhibits fast switching characteristics with typical rise and fall times of 20 ns and 15 ns, respectively, and propagation delays of 25 ns for falling inputs and 35 ns for rising inputs. This device includes enable functions for each driver, providing enhanced control over operation. It is available in thermally enhanced MSOP PowerPAD and standard SOIC-8 packages, rated for operation in temperatures from -40°C to 125°C. The UCC27424D is applicable in various scenarios, including switch mode power supplies, DC/DC converters, motor controllers, line drivers, and Class D switching amplifiers. Its industry-standard pin-out and compatibility with TTL/CMOS logic make it a versatile choice for engineers looking to implement reliable MOSFET driving solutions.

Suppliers

Company
Product
Description
Supplier Links
UCC27424 Dual 4A MOSFET Driver - UCC27424D - Texas Instruments
Dallas, TX, United States
UCC27424 Dual 4A MOSFET Driver
UCC27424D
UCC27424 Dual 4A MOSFET Driver UCC27424D
Dual 4A MOSFET Driver 8-SOIC -40 to 105

Dual 4A MOSFET Driver 8-SOIC -40 to 105

Buy Now Datasheet
Gate Drivers - 296-15867-5-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-15867-5-ND
Gate Drivers 296-15867-5-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 4A SOIC Gate Driver IC
730-UCC27424D
Dual 4A SOIC Gate Driver IC 730-UCC27424D
Dual 4A Gate Driver, 2-Ch, 150ns Delay, SOIC, -40 to 105C Product overview: UCC27424D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27424D can be used for catalog matching and distributor lookup.

Dual 4A Gate Driver, 2-Ch, 150ns Delay, SOIC, -40 to 105C Product overview: UCC27424D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27424D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - UCC27424D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCC27424D
Gate Drivers UCC27424D
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
UCC27424D
Gate Drivers UCC27424D
Gate Drivers DUAL 4A MOSFET DRIVER

Gate Drivers DUAL 4A MOSFET DRIVER

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCC27424D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCC27424D
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27424D
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Driver, Mosfet Dual, 27424, Soic8; Driver Configuration Texas Instruments - 33AH5485 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Mosfet Dual, 27424, Soic8; Driver Configuration Texas Instruments
33AH5485
Driver, Mosfet Dual, 27424, Soic8; Driver Configuration Texas Instruments 33AH5485
DRIVER, MOSFET DUAL, 27424, SOIC8; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes

DRIVER, MOSFET DUAL, 27424, SOIC8; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UCC27424D 296-15867-5-ND 730-UCC27424D UCC27424D UCC27424D UCC27424D 33AH5485
Product Name UCC27424 Dual 4A MOSFET Driver Gate Drivers Dual 4A SOIC Gate Driver IC Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Driver, Mosfet Dual, 27424, Soic8; Driver Configuration Texas Instruments
Driver Type Dual Gate Driver Low-side Low-side
Output Configuration Noninverting Noninverting Inverting; Noninverting
Input Threshold CMOS
Output Current 4 amps 4 amps 4 amps 4 amps
Supply Voltage 4 to 15 volts 4 to 15 volts 4 to 15 volts 4 to 15 volts 15 to 4 volts 4 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - DS32ELX0421SQE/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WQFN48
Packing Method Tape Reel; Tape & Reel; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DS3680M - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DS3658N - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833CRTET - 1168602-DRV8833CRTET - Win Source Electronics
Specs
Supply Voltage 2.7 to 10.8 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Reel - TR; Other
View Details