Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - UCC27423DGNR UCC27423DGNR

Description
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCC27423DGNR - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8

Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - UCC27423DGNR - 081863-UCC27423DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27423DGNR
081863-UCC27423DGNR
PMIC - PMIC - Gate Drivers - UCC27423DGNR 081863-UCC27423DGNR
Manufacturer: Texas Instruments Win Source Part Number: 081863-UCC27423DGNR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 20ns, 15ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 081863-UCC27423DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 20ns, 15ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Motor Drive & Control

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number UCC27423DGNR 081863-UCC27423DGNR
Product Name PMIC - PMIC - Gate Drivers - UCC27423DGNR
Package Type HVSSOP8 SOT3; 8-MSOP-PowerPad
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R060M1H - AIMZA75R060M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
N-channel 40 V, 6.7 mOhm standard level MOSFET in LFPAK33 - BUK7M6R7-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 50000 milliamps
View Details
8 suppliers
MOSFETs - 1694123P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details