Dual 4-A peak high-speed low-side MOSFET driver with one inverting and one noninverting output, available in an 8-pin PDIP package measuring 506 mm in length, 13.97 mm in width, and 11230 µm in height, operating from -40°C to 125°C with a supply voltage range of 4.5 V to 15 V, and featuring TTL/CMOS input thresholds independent of supply voltage.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-PDIP -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
UCC27325 DUAL 4 A PEAK HIGH SPEE Product overview: UCC27325P from Unitrode is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4 A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27325P can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Gate Drivers Dual 4 A Peak High Speed Low-Side
IC GATE DRVR LOW-SIDE 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27325P | 296-12536-5-ND | 730-UCC27325P | UCC27325P | UCC27325P | UCC27325P | UCC27325P |
| Product Name | UCC27325 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | Dual 4 A Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | Inverting; Noninverting | ||
| Input Threshold | CMOS | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | ||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts |