Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27325DGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317821-UCC27325DGN Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 80 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 20ns, 15ns Voltage - Supply: 4.5V ~ 15V Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISUCC27325DGN,UC C27325DGNG4,-UCC2732 5DGN-NDR,UCC27325DGN G4-ND,-296-12535-5-N D,-UCC27325DGNG4,-29 6-12535-5,2156-UCC27 325DGN,296-12535-5,- UCC27325DGNG4-NDR Base Product Number: UCC27325 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317821-UCC27325DGN Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 80 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 20ns, 15ns Voltage - Supply: 4.5V ~ 15V Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISUCC27325DGN,UC C27325DGNG4,-UCC2732 5DGN-NDR,UCC27325DGN G4-ND,-296-12535-5-N D,-UCC27325DGNG4,-29 6-12535-5,2156-UCC27 325DGN,296-12535-5,- UCC27325DGNG4-NDR Base Product Number: UCC27325 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1317821-UCC27325DGN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1317821-UCC27325DGN
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1317821-UCC27325DGN
Manufacturer: Texas Instruments Win Source Part Number: 1317821-UCC27325DGN Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 80 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 20ns, 15ns Voltage - Supply: 4.5V ~ 15V Supplier Device Package: 8-HVSSOP Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISUCC27325DGN,UC C27325DGNG4,-UCC2732 5DGN-NDR,UCC27325DGN G4-ND,-296-12535-5-N D,-UCC27325DGNG4,-29 6-12535-5,2156-UCC27 325DGN,296-12535-5,- UCC27325DGNG4-NDR Base Product Number: UCC27325 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317821-UCC27325DGN
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 80
Mounting: Surface Mount
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 20ns, 15ns
Voltage - Supply: 4.5V ~ 15V
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISUCC27325DGN,UCC27325DGNG4,-UCC27325DGN-NDR,UCC27325DGNG4-ND,-296-12535-5-ND,-UCC27325DGNG4,-296-12535-5,2156-UCC27325DGN,296-12535-5,-UCC27325DGNG4-NDR
Base Product Number: UCC27325
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - UCC27325DGN - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27325DGN
PMIC - Gate Drivers UCC27325DGN
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1317821-UCC27325DGN UCC27325DGN
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - AP54RHC504ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 5409/BCA - Rochester Electronics
Specs
Gate Type AND; OR
Output Type Open Collector
IC Package Type Other; CFP14
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1122163-74AHC1G04GV-Q100H - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers