Texas Instruments PMIC - PMIC - Gate Drivers - UCC27324DGNR UCC27324DGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035759-UCC27324DGNR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Family Name: UCC27324 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 20ns, 15ns Alternative Parts (Cross-Reference): MAX5056AASA+T; MCP1404ESO; TC4424AVOE; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035759-UCC27324DGNR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Family Name: UCC27324 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 20ns, 15ns Alternative Parts (Cross-Reference): MAX5056AASA+T; MCP1404ESO; TC4424AVOE; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27324DGNR - 035759-UCC27324DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27324DGNR
035759-UCC27324DGNR
PMIC - PMIC - Gate Drivers - UCC27324DGNR 035759-UCC27324DGNR
Manufacturer: Texas Instruments Win Source Part Number: 035759-UCC27324DGNR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 4A, 4A Family Name: UCC27324 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 20ns, 15ns Alternative Parts (Cross-Reference): MAX5056AASA+T; MCP1404ESO; TC4424AVOE; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035759-UCC27324DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Family Name: UCC27324
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 20ns, 15ns
Alternative Parts (Cross-Reference): MAX5056AASA+T; MCP1404ESO; TC4424AVOE;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 035759-UCC27324DGNR
Product Name PMIC - PMIC - Gate Drivers - UCC27324DGNR
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 154964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers
 - 1ED3120MU12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details