The UCC27322TDGKREP is a single 9-A high-speed low-side MOSFET driver with enable, housed in an 8-pin VSSOP package with dimensions of 5.3 mm width, 3.4 mm length, and 1.4 mm thickness. It operates from a 4-V to 15-V supply voltage, delivers ±9 A peak drive current, and has typical rise and fall times of 20 ns and 15 ns with a 10-nF load. The device includes an enable function, TTL-/CMOS-compatible
Enhanced Product Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-VSSOP -40 to 105
Low-Side Gate Driver IC Non-Inverting 8-VSSOP
Low-Side Gate Driver IC Non-Inverting 8-VSSOP
Gate Drivers EP Sgl 9-A High Spd Low-Side MOSFET Drvr
IC GATE DRVR LOW-SIDE 8VSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27322TDGKREP | 296-27873-2-ND | UCC27322TDGKREP | UCC27322TDGKREP | UCC27322TDGKREP |
| Product Name | UCC27322-EP Enhanced Product Single 9-A High Speed Low-Side MOSFET Driver With Enable | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL/CMOS | ||||
| Output Current | 9 amps | 9 amps | 9 amps | ||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |