UCC27322 is a single 9-A high-speed low-side MOSFET driver with enable, available in an 8-pin HVSSOP PowerPAD™ package measuring 3.00 mm × 3.00 mm. It operates from a 4-V to 15-V supply, delivers ±9 A peak drive current at the Miller plateau, and exhibits typical rise and fall times of 20 ns with a 10-nF load. Propagation delay is 25 ns for input falling and 35 ns for input rising. The device is rated for operation from -40°C to +105°C and features TTL/CMOS-compatible inputs independent of supply voltage. The enable function is implemented on pin 3, internally pulled high. It uses a TrueDrive hybrid output stage for efficient current delivery and includes latch-up and ESD protection.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-MSOP-PowerPAD -40 to 105
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
9A Single-Channel Gate Driver, Split Outputs, HTSSOP EP Product overview: UCC27322DGNR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27322DGNR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
IC GATE DRVR LOW-SIDE 8MSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27322DGNR | 296-41796-6-ND | 730-UCC27322DGNR | UCC27322DGNR | UCC27322DGNR | UCC27322DGNR |
| Product Name | UCC27322 Single 9-A High Speed Low-Side MOSFET Driver With Enable | Gate Drivers | 9A HTSSOP Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL/CMOS | |||||
| Output Current | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |