UCC27321DGN is a single 9-A high-speed low-side MOSFET driver with enable, housed in an 8-pin MSOP PowerPAD package measuring 3.00 mm × 3.00 mm. It operates from a 4.5-V to 15-V supply, delivers ±9-A peak drive current, and has typical rise and fall times of 20 ns with a 10-nF load. The device supports TTL/CMOS logic inputs independent of supply voltage, features a 25-ns typical propagation delay with input falling and 35 ns with input rising, and is rated for operation from -40°C to +105°C. Thermal resistance from junction to case (bottom) is 5.9°C/W, and the package includes an enable pin for operational control.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-MSOP-PowerPAD -40 to 105
1-Ch Gate Driver, 9A Out, 15V, HVSSOP, -40 to 105C Product overview: UCC27321DGN from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 15V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, 15V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC27321DGN can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-HVSSOP
Low-Side Gate Driver IC Inverting 8-HVSSOP
MOSFET DRIVER, LOW-SIDE, HVSSOP-8; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4V; Supply Voltage Max:15V; Driver Case Style:MSOP; No. of Pins:8Pins; Input Delay:25ns; Output Delay:35ns; Operating RoHS Compliant: Yes
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
IC GATE DRVR LOW-SIDE 8MSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC27321DGN | 730-UCC27321DGN | 296-13671-5-ND | UCC27321DGN | 29AH8363 | UCC27321DGN | UCC27321DGN |
| Product Name | UCC27321 Single 9-A High Speed Low-Side MOSFET Driver With Enable | 9A 15V Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, Low-Side, Hvssop-8; Driver Configuration Texas Instruments | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | ||||
| Input Threshold | TTL/CMOS | ||||||
| Output Current | 9 amps | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 4 to 15 volts | 15 to 4 volts |