The UCC27282QDRCTQ1 is an automotive-grade half-bridge driver designed to control two N-channel MOSFETs in high-side and low-side configurations. It is AEC-Q100 qualified, with a temperature range of -40°C to 150°C and robust ESD protection. The driver features a 5-V typical under-voltage lockout, input interlock for enhanced reliability, and enable/disable functionality to reduce power consumption. It has a typical propagation delay of 16 ns, with rise and fall times of 12 ns and 10 ns, respectively, allowing for efficient switching with minimal losses. The device supports a maximum boot voltage of 120 V and can handle significant negative voltages on its inputs and high-side source pin, improving system robustness. The integrated bootstrap diode simplifies design by eliminating the need for an external component. This driver is suitable for applications such as automotive DC/DC converters, electric power steering, and on-board chargers.
120V LOW COST HS/LS DRIVER
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | UCC27282QDRCTQ1 |
| Product Name | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver |