Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers UCC27282QDDARQ1

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Half-Bridge Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Half-Bridge Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Driven Configuration: Half-Bridge Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Driven Configuration: Half-Bridge
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC

Buy Now Datasheet
PMIC - Gate Drivers - UCC27282QDDARQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27282QDDARQ1
PMIC - Gate Drivers UCC27282QDDARQ1
AUTOMOTIVE 3-A, 120-V HALF BRIDG

AUTOMOTIVE 3-A, 120-V HALF BRIDG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number UCC27282QDDARQ1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989051P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input NOR gate - 74AHCT1G02GZ-Q10YL - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers