Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCC27282DRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320061-UCC27282DRCT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.9V, 2.4V Current - Peak Output (Source, Sink): 2.5A, 3.5A High Side Voltage - Max (Bootstrap): 120 V Rise / Fall Time (Typ): 12ns, 10ns Voltage - Supply: 5.5V ~ 16V Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53422-2,296-5342 2-1,296-53422-6 Base Product Number: UCC27282 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320061-UCC27282DRCT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.9V, 2.4V Current - Peak Output (Source, Sink): 2.5A, 3.5A High Side Voltage - Max (Bootstrap): 120 V Rise / Fall Time (Typ): 12ns, 10ns Voltage - Supply: 5.5V ~ 16V Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53422-2,296-5342 2-1,296-53422-6 Base Product Number: UCC27282 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1320061-UCC27282DRCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1320061-UCC27282DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1320061-UCC27282DRCT
Manufacturer: Texas Instruments Win Source Part Number: 1320061-UCC27282DRCT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.9V, 2.4V Current - Peak Output (Source, Sink): 2.5A, 3.5A High Side Voltage - Max (Bootstrap): 120 V Rise / Fall Time (Typ): 12ns, 10ns Voltage - Supply: 5.5V ~ 16V Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53422-2,296-5342 2-1,296-53422-6 Base Product Number: UCC27282 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320061-UCC27282DRCT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.9V, 2.4V
Current - Peak Output (Source, Sink): 2.5A, 3.5A
High Side Voltage - Max (Bootstrap): 120 V
Rise / Fall Time (Typ): 12ns, 10ns
Voltage - Supply: 5.5V ~ 16V
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53422-2,296-53422-1,296-53422-6
Base Product Number: UCC27282
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - UCC27282DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27282DRCT
PMIC - Gate Drivers UCC27282DRCT
IC GATE DRVR HALF-BRIDGE 10VSON

IC GATE DRVR HALF-BRIDGE 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1320061-UCC27282DRCT UCC27282DRCT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Logic - Gates and Inverters - 4023BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic - Gates and Inverters - 74ABT20DB,118 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers